Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 2842/19 BR001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown, 250V; Jacket Material Alpha Wire - 85K9709 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
85K9709
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 85K9709
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9709
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details