Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Orange, 100ft, 2842/1 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 2842/1 OR005 | ALP2842/1-OR005 |
| Product Name | Hook-up Wire | 2842/1 OR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Orange - 100ft |
| Approvals | CA Prop 65 NEMA HP3-ETXBCA | |
| Rated Voltage | 250 volts | |
| Nominal Diameter | 0.0250 inch (0.6350 mm) | |
| Rated Temperature | -60 to 200 C (-76 to 392 F) |