Alpha Wire Hook-up Wire 2842/1 BK001

Description
1000' BLK TEFLON HOOK-UP
Request a Quote
Description
1000' BLK TEFLON HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/1 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/1 BK001
Hook-up Wire 2842/1 BK001
1000' BLK TEFLON HOOK-UP

1000' BLK TEFLON HOOK-UP

Buy Now
2842/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft - ALP2842/1-BK001 - Lapp Tannehill
Savage, MN, United States
2842/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft
ALP2842/1-BK001
2842/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft ALP2842/1-BK001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2842/1 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 BK001 AVAILABILITY : In Stock AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2842/1 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 BK001 AVAILABILITY : In Stock AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2842/1 BK001 ALP2842/1-BK001
Product Name Hook-up Wire 2842/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft
Wire Insulation Teflon Teflon; PTFE
Approvals CA Prop 65 NEMA HP3-ETXBCA
Rated Voltage 250 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 133345-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS155-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details