Alpha Wire Hook-up Wire 2841/7 YL001

Description
2841/7 YELLOW 1000 FT
Request a Quote
Description
2841/7 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/7 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/7 YL001
Hook-up Wire 2841/7 YL001
2841/7 YELLOW 1000 FT

2841/7 YELLOW 1000 FT

Buy Now
2841/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft - ALP2841/7-YL001 - Lapp Tannehill
Savage, MN, United States
2841/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
ALP2841/7-YL001
2841/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft ALP2841/7-YL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2841/7 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2841/7 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2841/7 YL001 ALP2841/7-YL001
Product Name Hook-up Wire 2841/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBBB
Rated Voltage 250 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details