Alpha Wire 2841/7 WH005 Hook Up Wire
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2841/7 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2841/7 WH005 | 8788244 | 70134943 | ALP2841/7-WH005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 30 AWG; 7/38; 0.006 in.;0.024 in.; -60 degC; 250 V; White | 2841/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft |
| Nominal Diameter | 0.0240 inch (0.6100 mm) | 0.0240 inch (0.6096 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| North American | 30 AWG | 30 AWG | 30 AWG | |
| International | 0.0600 mm² (9.30E-5 in²) | |||
| Stranding Type | 14062 |