Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2841/1 RD001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 2841/1 RD001 | ALP2841/1-RD001 |
| Product Name | Hook-up Wire | 2841/1 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Red - 1000ft |
| Wire Insulation | Teflon | Teflon; PTFE |
| Approvals | CA Prop 65 NEMA HP3-ETXBBA | |
| Rated Voltage | 250 volts | |
| Nominal Diameter | 0.0220 inch (0.5588 mm) |