Alpha Wire Hook Up Wire 2841/1 BR005

Description
Alpha Wire 2841/1 BR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2841/1 BR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788269
Hook Up Wire 8788269
Alpha Wire 2841/1 BR005 Hook Up Wire

Alpha Wire 2841/1 BR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2841/1 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/1 BR005
Hook-up Wire 2841/1 BR005
2841/1 BROWN 100 FT

2841/1 BROWN 100 FT

Buy Now
2841/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft - ALP2841/1-BR005 - Lapp Tannehill
Savage, MN, United States
2841/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft
ALP2841/1-BR005
2841/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft ALP2841/1-BR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2841/1 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2841/1 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Brown - 70134961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Brown
70134961
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Brown 70134961
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788269 2841/1 BR005 ALP2841/1-BR005 70134961
Product Name Hook Up Wire Hook-up Wire 2841/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Brown
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper Copper
North American 30 AWG 30 AWG 30 AWG
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 1/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 0484773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details