Alpha Wire Hook-up Wire 2840/7 BR005

Description
2840/7 BROWN 100 FT
Request a Quote
Description
2840/7 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 BR005
Hook-up Wire 2840/7 BR005
2840/7 BROWN 100 FT

2840/7 BROWN 100 FT

Buy Now
Hook Up Wire - 8788199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788199
Hook Up Wire 8788199
Alpha Wire 2840/7 BR005 Hook Up Wire

Alpha Wire 2840/7 BR005 Hook Up Wire

Supplier's Site
2840/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft - ALP2840/7-BR005 - Lapp Tannehill
Savage, MN, United States
2840/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft
ALP2840/7-BR005
2840/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft ALP2840/7-BR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2840/7 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2840/7 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2840/7 BR005 8788199 ALP2840/7-BR005
Product Name Hook-up Wire Hook Up Wire 2840/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper
North American 32 AWG 32 AWG
International 0.0300 mm² (4.65E-5 in²)
Stranding Type 14793
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0209433002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details