Alpha Wire Hook-up Wire 2840/7 BK005

Description
2840/7 BLACK 100 FT
Request a Quote
Description
2840/7 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 BK005
Hook-up Wire 2840/7 BK005
2840/7 BLACK 100 FT

2840/7 BLACK 100 FT

Buy Now
Hook Up Wire - 8788187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788187
Hook Up Wire 8788187
Alpha Wire 2840/7 BK005 Hook Up Wire

Alpha Wire 2840/7 BK005 Hook Up Wire

Supplier's Site
2840/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2840/7-BK005 - Lapp Tannehill
Savage, MN, United States
2840/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2840/7-BK005
2840/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2840/7-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2840/7 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2840/7 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black - 70134934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black
70134934
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black 70134934
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2840/7 BK005 8788187 ALP2840/7-BK005 70134934
Product Name Hook-up Wire Hook Up Wire 2840/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper Copper
North American 32 AWG 32 AWG 32 AWG
International 0.0300 mm² (4.65E-5 in²)
Stranding Type 14793
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1832783001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details