Alpha Wire Hook-up Wire 2840/7 BK001

Description
2840/7 BLACK 1000 FT
Request a Quote
Description
2840/7 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 BK001
Hook-up Wire 2840/7 BK001
2840/7 BLACK 1000 FT

2840/7 BLACK 1000 FT

Buy Now
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black - 70135096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black
70135096
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black 70135096
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2840/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft - ALP2840/7-BK001 - Lapp Tannehill
Savage, MN, United States
2840/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft
ALP2840/7-BK001
2840/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft ALP2840/7-BK001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2840/7 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2840/7 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2840/7 BK001 70135096 ALP2840/7-BK001
Product Name Hook-up Wire Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Black 2840/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBAB
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details