Alpha Wire Multi-Conductor & Paired Cables 2837/2 WH005

Description
2837/2 WHITE 100 FT
Request a Quote Datasheet
Description
2837/2 WHITE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2837/2 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2837/2 WH005
Multi-Conductor & Paired Cables 2837/2 WH005
2837/2 WHITE 100 FT

2837/2 WHITE 100 FT

Buy Now
Multiple Conductor Cables - 2837/2WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2837/2WH005-ND
Multiple Conductor Cables 2837/2WH005-ND
2 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 100ft - Alpha 2837/2 WH005 - ALP2837/2-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 100ft - Alpha 2837/2 WH005
ALP2837/2-WH005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 100ft - Alpha 2837/2 WH005 ALP2837/2-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 100ft, 2837/2 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 100ft, 2837/2 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables
Product Number 2837/2 WH005 2837/2WH005-ND ALP2837/2-WH005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 100ft - Alpha 2837/2 WH005
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 126951-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details