Alpha Wire Multi-Conductor & Paired Cables 2834/3 WH001

Description
2834/3 WHITE 1000 FT
Request a Quote Datasheet
Description
2834/3 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2834/3 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2834/3 WH001
Multi-Conductor & Paired Cables 2834/3 WH001
2834/3 WHITE 1000 FT

2834/3 WHITE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2834/3 WH001 - ALP2834/3-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2834/3 WH001
ALP2834/3-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2834/3 WH001 ALP2834/3-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2834/3 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2834/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.154 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2834/3 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2834/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.154 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7787 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7787
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7787
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2834/3 WH001 ALP2834/3-WH001 02F7787
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2834/3 WH001 Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Conductor Copper; Silver plated copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details