Alpha Wire Multiple Conductor Cables 2829/4 WH005

Description
4 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2829/4WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2829/4WH005-ND
Multiple Conductor Cables 2829/4WH005-ND
4 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F9743 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F9743
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F9743
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2829/4WH005-ND 92F9743
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details