Alpha Wire Multiple Conductor Cables 2826/2 WH001

Description
2 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2826/2WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2826/2WH001-ND
Multiple Conductor Cables 2826/2WH001-ND
2 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2826/2 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2826/2 WH001
Multi-Conductor & Paired Cables 2826/2 WH001
2826/2 WHITE 1000 FT

2826/2 WHITE 1000 FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7760 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7760
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7760
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2826/2 WH001 - ALP2826/2-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2826/2 WH001
ALP2826/2-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2826/2 WH001 ALP2826/2-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2826/2 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2826/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2826/2 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2826/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2826/2WH001-ND 2826/2 WH001 02F7760 ALP2826/2-WH001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2826/2 WH001
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details