Alpha Wire Multiple Conductor Cables 25452 BK005

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25452BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25452BK005-ND
Multiple Conductor Cables 25452BK005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 20 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair Cable, 2Pr, 20Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9637 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 2Pr, 20Awg, 30.5M; Cable Shielding Alpha Wire
44AC9637
Shld Multipair Cable, 2Pr, 20Awg, 30.5M; Cable Shielding Alpha Wire 44AC9637
SHLD MULTIPAIR CABLE, 2PR, 20AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 2PR, 20AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 25452BK005-ND 44AC9637
Product Name Multiple Conductor Cables Shld Multipair Cable, 2Pr, 20Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details