Alpha Wire Multi-Conductor & Paired Cables 25430/3 BK199

Description
25430/3 BLACK BULK FT
Request a Quote Datasheet
Description
25430/3 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25430/3 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25430/3 BK199
Multi-Conductor & Paired Cables 25430/3 BK199
25430/3 BLACK BULK FT

25430/3 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 25430/3BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25430/3BK199-ND
Multiple Conductor Cables 25430/3BK199-ND
CABLE 3COND 18AWG BLK SHLD 1000'

CABLE 3COND 18AWG BLK SHLD 1000'

Buy Now Datasheet
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R4009 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R4009
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R4009
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25430/3 BK199 25430/3BK199-ND 90R4009
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details