Alpha Wire Multiple Conductor Cables 25388 BK005

Description
8 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25388BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25388BK005-100-ND
Multiple Conductor Cables 25388BK005-100-ND
8 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 409214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409214
Control Cable 409214
Alpha Wire 25388 BK005 Control Cable

Alpha Wire 25388 BK005 Control Cable

Supplier's Site
Xtra-Guard 2 / 100 Ft Alpha Wire - 69AH5774 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / 100 Ft Alpha Wire
69AH5774
Xtra-Guard 2 / 100 Ft Alpha Wire 69AH5774
XTRA-GUARD 2 / 100 FT

XTRA-GUARD 2 / 100 FT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25388BK005-100-ND 409214 69AH5774
Product Name Multiple Conductor Cables Control Cable Xtra-Guard 2 / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Twisted Pair & Multicore Data Cable - 2010525 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details