Alpha Wire Multiple Conductor Cables 25382 BK199

Description
2 Conductor Multi-Conductor Cable Black 18 AWG Foil Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG Foil Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25382BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25382BK199-DS-ND
Multiple Conductor Cables 25382BK199-DS-ND
2 Conductor Multi-Conductor Cable Black 18 AWG Foil Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Black 18 AWG Foil Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25382 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25382 BK199
Multi-Conductor & Paired Cables 25382 BK199
25382 BLACK BULK FT

25382 BLACK BULK FT

Buy Now
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire - 15N4381 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire
15N4381
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire 15N4381
SHLD FLEX CABLE, 2COND, 18AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25382BK199-DS-ND 25382 BK199 15N4381
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details