Alpha Wire 25372 BK005 Data Cable
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 100.0' (30.5m)
XTRA-GUARD 2 / 100 FT
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8731336 | 25372BK005-100-ND | 69AH5772 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Xtra-Guard 2 / 100 Ft Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul | ||
| Rated Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) |