Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire 25363 BK002

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 28B6647 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire
28B6647
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire 28B6647
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6647
Product Name Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details