Xtra-Guard 2 (part number 29M6222) is a RoHS-compliant cable designed for a variety of applications. It features a construction of 24 AWG stranded tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable is cabled together in pairs with a minimum twist rate of 9.6 twists per foot, enhancing its performance in signal integrity. The overall jacket is made of polyurethane (TPU) with a thickness of 0.032 inches, providing durability and resistance to environmental factors. It is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. The cable also exhibits good sunlight resistance and has a bend radius of 10 times its diameter. Electrical properties include a mutual capacitance of 28 pF/ft at 1 kHz and a characteristic impedance of 64 Ω. The cable is packaged in bulk, making it suitable for custom lengths as needed. Compliance with UL, CSA, and CE standards ensures its reliability for various engineering applications.
MULTI-PAIR 4COND 24AWG BLK 1000'
XTRA-GUARD 2 / BULK FT ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 25272BK199-ND | 25272 BK199 | 29M6222 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil Braid |