Alpha Wire Multiple Conductor Cables 25196 BK005

Description
6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25196BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25196BK005-ND
Multiple Conductor Cables 25196BK005-ND
6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8731285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8731285
Control Cable 8731285
Alpha Wire 25196 BK005 Control Cable

Alpha Wire 25196 BK005 Control Cable

Supplier's Site
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9636 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9636
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9636
SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25196BK005-ND 8731285 44AC9636
Product Name Multiple Conductor Cables Control Cable Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers