Alpha Wire Multiple Conductor Cables - 25160 SL199 25160 SL199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011505-25160 SL199 Color: Grey Length: 304.8 m Voltage: 300 V Number of Conductors: 10 Insulation Material: PU Insulation Diameter: 9.5504 mm Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25160 BK199; 25060 BK199; 25470 BK19925160-SL199; 25160SL199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Insulation Thickness: 812.8 µm
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011505-25160 SL199 Color: Grey Length: 304.8 m Voltage: 300 V Number of Conductors: 10 Insulation Material: PU Insulation Diameter: 9.5504 mm Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25160 BK199; 25060 BK199; 25470 BK19925160-SL199; 25160SL199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Insulation Thickness: 812.8 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25160 SL199 - 1011505-25160 SL199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 25160 SL199
1011505-25160 SL199
Multiple Conductor Cables - 25160 SL199 1011505-25160 SL199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011505-25160 SL199 Color: Grey Length: 304.8 m Voltage: 300 V Number of Conductors: 10 Insulation Material: PU Insulation Diameter: 9.5504 mm Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25160 BK199; 25060 BK199; 25470 BK19925160-SL199; 25160SL199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Insulation Thickness: 812.8 µm

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011505-25160 SL199
Color: Grey
Length: 304.8 m
Voltage: 300 V
Number of Conductors: 10
Insulation Material: PU
Insulation Diameter: 9.5504 mm
Conductor Material: Copper
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 25160 BK199; 25060 BK199; 25470 BK19925160-SL199; 25160SL199;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 20 AWG
Insulation Thickness: 812.8 µm

Buy Now
Multi-Conductor & Paired Cables - 25160 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25160 SL199
Multi-Conductor & Paired Cables 25160 SL199
25160 SLATE BULK FT

25160 SLATE BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3835 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3835
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3835
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1011505-25160 SL199 25160 SL199 90R3835
Product Name Multiple Conductor Cables - 25160 SL199 Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers