Alpha Wire 25124 BK005 Data Cable
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
SHLD MULTIPAIR CABLE, 4PR, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8731349 | 25124BK005-ND | 44AC9635 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Shld Multipair Cable, 4Pr, 22Awg, 30.5M; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul | RoHS | |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride |