Alpha Wire Multiple Conductor Cables 25121 BK005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25121BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25121BK005-ND
Multiple Conductor Cables 25121BK005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair Cable, 1Pr, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9634 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9634
Shld Multipair Cable, 1Pr, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9634
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 25121BK005-ND 44AC9634
Product Name Multiple Conductor Cables Shld Multipair Cable, 1Pr, 22Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Twisted Pair & Multicore Data Cable - 349559 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details