Alpha Wire Multiple Conductor Cables 25076 BK199

Description
CABLE 6COND 16AWG BLACK 1000'
Request a Quote Datasheet
Description
CABLE 6COND 16AWG BLACK 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25076BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25076BK199-ND
Multiple Conductor Cables 25076BK199-ND
CABLE 6COND 16AWG BLACK 1000'

CABLE 6COND 16AWG BLACK 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25076 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25076 BK199
Multi-Conductor & Paired Cables 25076 BK199
25076 BLACK BULK FT

25076 BLACK BULK FT

Buy Now
Xtra Guard Cable, 6, 16Awg, 300V; Cable Shielding Alpha Wire - 46P7168 - Newark, An Avnet Company
Chicago, IL, United States
Xtra Guard Cable, 6, 16Awg, 300V; Cable Shielding Alpha Wire
46P7168
Xtra Guard Cable, 6, 16Awg, 300V; Cable Shielding Alpha Wire 46P7168
XTRA GUARD CABLE, 6, 16AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

XTRA GUARD CABLE, 6, 16AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25076BK199-ND 25076 BK199 46P7168
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra Guard Cable, 6, 16Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details