Alpha Wire Multiple Conductor Cables 25068 BK199

Description
CABLE 8COND 18AWG BLACK 1000'
Request a Quote Datasheet
Description
CABLE 8COND 18AWG BLACK 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25068BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25068BK199-ND
Multiple Conductor Cables 25068BK199-ND
CABLE 8COND 18AWG BLACK 1000'

CABLE 8COND 18AWG BLACK 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25068 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25068 BK199
Multi-Conductor & Paired Cables 25068 BK199
25068 BLACK BULK FT

25068 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 27M9867 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
27M9867
Xtra-Guard 2 / Bulk Ft Alpha Wire 27M9867
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25068BK199-ND 25068 BK199 27M9867
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details