Alpha Wire Multiple Conductor Cables 25066 BK001

Description
6 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-25066BK001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-25066BK001-DS-ND
Multiple Conductor Cables 216-25066BK001-DS-ND
6 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

6 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 28B6610 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
28B6610
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 28B6610
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-25066BK001-DS-ND 28B6610
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details