Alpha Wire Multiple Conductor Cables 25054 BK005

Description
4 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25054BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25054BK005-ND
Multiple Conductor Cables 25054BK005-ND
4 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1200735-25054 BK005
Cables, Wires - Multiple Conductor Cables 1200735-25054 BK005
Win Source Part Number: 1200735-25054 BK005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 2 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.238" (6.05mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): 25054-BK005; 25054BK005; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 25054 BK005-ND,25054BK005 Base Product Number: 25054

Win Source Part Number: 1200735-25054 BK005
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 2
Features: Biological Compatibility, Rip Cord
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Ratings: ISO 10993, UL Style 20668
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyurethane (PU)
Jacket (Insulation) Diameter: 0.238" (6.05mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Temperature Range - Operating: -30°C ~ 90°C
Alternative Parts (Cross-Reference): 25054-BK005; 25054BK005;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 25054 BK005-ND,25054BK005
Base Product Number: 25054

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
44AC9625
Unshld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire 44AC9625
UNSHLD FLEX CABLE, 4COND, 20AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25054BK005-ND 1200735-25054 BK005 44AC9625
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Unshld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6251-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers