Alpha Wire Multi-Conductor & Paired Cables 25010/15 RD199

Description
25010/15 Red BULK FT
Request a Quote Datasheet
Description
25010/15 Red BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25010/15 RD199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25010/15 RD199
Multi-Conductor & Paired Cables 25010/15 RD199
25010/15 Red BULK FT

25010/15 Red BULK FT

Buy Now
Multiple Conductor Cables - 25010/15RD199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25010/15RD199-ND
Multiple Conductor Cables 25010/15RD199-ND
CABLE 15COND 22AWG RED 1000'

CABLE 15COND 22AWG RED 1000'

Buy Now Datasheet
Xtra-Guard 2 / Bulk Ft Alpha Wire - 28Y5386 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
28Y5386
Xtra-Guard 2 / Bulk Ft Alpha Wire 28Y5386
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25010/15 RD199 25010/15RD199-ND 28Y5386
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details