The Shielded Multipair Cable 1Pr 1000Ft 600V Gray, part number 04F3384, features a single pair of conductors made from 12 AWG tinned copper. The cable is insulated with a nominal 0.037" wall of polyethylene and is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. The jacket is made of PVC with a thickness of 0.040" and is colored slate. This cable is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -20 to 60°C. It has a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 128 lbs. The product complies with UL AWM/STYLE 2106 and meets RoHS and REACH regulations, ensuring it is free from hazardous substances. The cable is packaged in a continuous length of 1000 feet.
2 (1 Pair) Conductor Multi-Conductor Cable Slate 12 AWG Foil 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 2473 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2473 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.412 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:600VRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 2473SL001-ND | 2473 SL001 | ALP2473-SL001 | 04F3384 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 1000ft - Alpha 2473 SL001 | Shielded Multipair Cable 1Pr 1000Ft 600V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |