Alpha Wire Multi-Conductor & Paired Cables 2467C SL001

Description
2467C SLATE 1000 FT
Request a Quote Datasheet
Description
2467C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2467C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2467C SL001
Multi-Conductor & Paired Cables 2467C SL001
2467C SLATE 1000 FT

2467C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 2467CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2467CSL001-ND
Multiple Conductor Cables 2467CSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 2467C SL001 - ALP2467C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 2467C SL001
ALP2467C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 2467C SL001 ALP2467C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 2467C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2467C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.34 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 2467C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2467C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.34 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable; 4; 20 AWG; 7/28; Aluminum/Polyester; 0.34 in.; 0.015 in.; 0.03 in.; PVC - 70140579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4; 20 AWG; 7/28; Aluminum/Polyester; 0.34 in.; 0.015 in.; 0.03 in.; PVC
70140579
Cable; 4; 20 AWG; 7/28; Aluminum/Polyester; 0.34 in.; 0.015 in.; 0.03 in.; PVC 70140579
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.

Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.

Supplier's Site
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 04F3399 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
04F3399
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 04F3399
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Audio Cables Cable Assemblies
Product Number 2467C SL001 2467CSL001-ND ALP2467C-SL001 70140579 04F3399
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 2467C SL001 Cable; 4; 20 AWG; 7/28; Aluminum/Polyester; 0.34 in.; 0.015 in.; 0.03 in.; PVC Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details