500' SHIELDED DATA CABLE
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Alpha Wire 2466C SL002 Control Cable
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 2466C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2466C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
MULTI-PAIR 4COND 22AWG SHLD 500'
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Audio Cables |
| Product Number | 2466C SL002 | A131-500-ND | 2776044 | 92F6828 | ALP2466C-SL002 | 2466C SL002 | 70140576 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 2 Pair - Gray - 300V - 500ft - Alpha 2466C SL002 | Multiple Conductor Cables | Cable; 2; 22 AWG; 7/30; Aluminum/Polyester; 0.16 in.; 0.008 in.; 0.019 in.; PVC |
| Product Category | Cable | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||||
| Cable Insulation | Polypropylene | Polypropylene | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||||
| Cable Shielding | Foil | Foil |