Alpha Wire Multiple Conductor Cables 2465C SL002

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2465CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2465CSL002-ND
Multiple Conductor Cables 2465CSL002-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2465C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2465C SL002
Multi-Conductor & Paired Cables 2465C SL002
2465C SLATE 500 FT

2465C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2465C SL002 - ALP2465C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2465C SL002
ALP2465C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2465C SL002 ALP2465C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2465C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2465C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
2465C Slate 500 Ft Rohs Compliant Alpha Wire - 92F9250 - Newark, An Avnet Company
Chicago, IL, United States
2465C Slate 500 Ft Rohs Compliant Alpha Wire
92F9250
2465C Slate 500 Ft Rohs Compliant Alpha Wire 92F9250
2465C SLATE 500 FT ROHS COMPLIANT: YES

2465C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2465CSL002-ND 2465C SL002 ALP2465C-SL002 92F9250
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2465C SL002 2465C Slate 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details