4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)
Multiconductor Unshielded Cable, Control, 4, 22 AWG, 7 x 0.255mm, 500 ft, 152.4 m RoHS Compliant: Yes
PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket
Conductor: Stranded tinned copper. Insulation: Color-coded, Type 2464C — Polypropylene; Type 2465C — PVC. Shield: .015" aluminum foil/mylar over conductors 2 and 3 with a stranded tinned copper drain wire for grounding. Conductors: 1 and 4 are paired. Jacket: Polyvinylchloride. Operating Temperature Range: +80°C, 75°C — CM.
Foil faced outward shield, stranded tinned copper drain wire.
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 2464C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2464C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 2464CSL002-ND | 2464C SL002 | 04F3386 | 70139652 | ALP2464C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Multiconductor Unshielded Cable, Control, 4, 22 Awg, 7 X 0.255Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire | Cable, Shielded; 4; 22 AWG; 7 x 30; 0.16 in.; 0.008 in.; 0.020 in.; PVC; 75 deg | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2464C SL002 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polypropylene | Polypropylene | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil | Foil |