Alpha Wire Multi-Conductor & Paired Cables 2463C SL005

Description
100' MULTI PAIR DATA CABLE
Request a Quote Datasheet
Description
100' MULTI PAIR DATA CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2463C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2463C SL005
Multi-Conductor & Paired Cables 2463C SL005
100' MULTI PAIR DATA CABLE

100' MULTI PAIR DATA CABLE

Buy Now
Multiple Conductor Cables - 2463CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2463CSL005-ND
Multiple Conductor Cables 2463CSL005-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable; 4; 22 AWG; 7/30; Aluminum/Polyester; 0.23 in.; 0.008 in.; 0.019 in.; PVC - 70140572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4; 22 AWG; 7/30; Aluminum/Polyester; 0.23 in.; 0.008 in.; 0.019 in.; PVC
70140572
Cable; 4; 22 AWG; 7/30; Aluminum/Polyester; 0.23 in.; 0.008 in.; 0.019 in.; PVC 70140572
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.

Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.

Supplier's Site
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire - 04F3394 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire
04F3394
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire 04F3394
SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2463C SL005 - ALP2463C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2463C SL005
ALP2463C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2463C SL005 ALP2463C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 2463C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2463C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 2463C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2463C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2463C SL005 2463CSL005-ND 70140572 04F3394 ALP2463C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable; 4; 22 AWG; 7/30; Aluminum/Polyester; 0.23 in.; 0.008 in.; 0.019 in.; PVC Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2463C SL005
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-6300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers