100'BLK COMM WIRE 22 AWG
2 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Alpha Wire 2461C BK005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 100ft, 2461C BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2461C BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHLD CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 2461C BK005 | 2461CBK005-ND | 2778094 | ALP2461C-BK005 | 92F9248 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Black - 300V - 100ft - Alpha 2461C BK005 | Shld Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polypropylene | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |