Alpha Wire Multi-Conductor & Paired Cables 2442C SL002

Description
2442C SLATE 500 FT
Request a Quote Datasheet
Description
2442C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2442C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2442C SL002
Multi-Conductor & Paired Cables 2442C SL002
2442C SLATE 500 FT

2442C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 2442CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2442CSL002-ND
Multiple Conductor Cables 2442CSL002-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 500ft - Alpha 2442C SL002 - ALP2442C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 500ft - Alpha 2442C SL002
ALP2442C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 500ft - Alpha 2442C SL002 ALP2442C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 150V, Gray, 500ft, 2442C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2442C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 150V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 150V, Gray, 500ft, 2442C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2442C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 150V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 92F9691 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire
92F9691
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire 92F9691
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2442C SL002 2442CSL002-ND ALP2442C-SL002 92F9691
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 500ft - Alpha 2442C SL002 Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details