Alpha Wire Multi-Conductor & Paired Cables 2433C SL021

Description
2433C SLATE BOX 1000FT
Request a Quote Datasheet
Description
2433C SLATE BOX 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2433C SL021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2433C SL021
Multi-Conductor & Paired Cables 2433C SL021
2433C SLATE BOX 1000FT

2433C SLATE BOX 1000FT

Buy Now
Multiple Conductor Cables - 2433CSL021-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2433CSL021-ND
Multiple Conductor Cables 2433CSL021-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F9689 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F9689
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F9689
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 2433C SL021 2433CSL021-ND 92F9689
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers