Alpha Wire 2424C SL002 Control Cable
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 2424C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2424C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 2424C SL002 | 1871975 | A2424CSL-500-ND | ALP2424C-SL002 | 02F8177 | 70140401 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2424C SL002 | Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Cable, 4 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 500 Ft.; UL, CSA |
| Cable Length | 499 ft (1520 dm) | |||||
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) | ||
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |||
| Cable Insulation | Polyethylene | Polyethylene |