Alpha Wire Multiple Conductor Cables 2424C SL001

Description
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2424CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2424CSL001-ND
Multiple Conductor Cables 2424CSL001-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2424C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2424C SL001
Multi-Conductor & Paired Cables 2424C SL001
2424C SLATE 1000 FT

2424C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 02F8178 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
02F8178
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 02F8178
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, 4 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA - 70140402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, 4 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA
70140402
Cable, 4 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA 70140402
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness UL2092, 2093, 2094, UL Type CM, CSA PCC FT4 Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C. Foil faced outward shield, stranded tinned copper drain wire.

PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor:
Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 2424C SL001 - ALP2424C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 2424C SL001
ALP2424C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 2424C SL001 ALP2424C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 2424C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2424C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 2424C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2424C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 2424CSL001-ND 2424C SL001 02F8178 70140402 ALP2424C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Cable, 4 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 2424C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers