Alpha Wire Multiple Conductor Cables 2423C SL022

Description
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2423CSL022-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2423CSL022-ND
Multiple Conductor Cables 2423CSL022-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2423C SL022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2423C SL022
Multi-Conductor & Paired Cables 2423C SL022
2423C SLATE BOX 500FT

2423C SLATE BOX 500FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 02F8174 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
02F8174
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire 02F8174
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2423CSL022-ND 2423C SL022 02F8174
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6801A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Twisted Pair Cable - 153711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers