Alpha Wire 2412C SL021 Control Cable
2 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 2412C SL021 | 2775990 | 2412CSL021-ND | 92F6816 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil |