Alpha Wire Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire 238133 WH001

Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:3kV
Datasheet
Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:3kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire - 04F6520 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire
04F6520
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire 04F6520
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:3kV

HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:3kV

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6520
Product Name Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details