Alpha Wire Multi-Conductor & Paired Cables 2256/6 SL001

Description
2256/6 SLATE 1000 FT
Request a Quote Datasheet
Description
2256/6 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2256/6 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256/6 SL001
Multi-Conductor & Paired Cables 2256/6 SL001
2256/6 SLATE 1000 FT

2256/6 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 04F3436 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
04F3436
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 04F3436
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 2256/6 SL001 - ALP2256/6-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 2256/6 SL001
ALP2256/6-SL001
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 2256/6 SL001 ALP2256/6-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2256/6 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/6 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2256/6 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/6 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2256/6 SL001 04F3436 ALP2256/6-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 2256/6 SL001
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Spiral
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details