Alpha Wire Multiple Conductor Cables 2256/3 SL001

Description
3 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2256/3SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2256/3SL001-ND
Multiple Conductor Cables 2256/3SL001-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2256/3 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256/3 SL001
Multi-Conductor & Paired Cables 2256/3 SL001
2256/3 SLATE 1000 FT

2256/3 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 2256/3 SL001 - ALP2256/3-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 2256/3 SL001
ALP2256/3-SL001
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 2256/3 SL001 ALP2256/3-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2256/3 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2256/3 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 02F7832 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
02F7832
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 02F7832
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2256/3SL001-ND 2256/3 SL001 ALP2256/3-SL001 02F7832
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 2256/3 SL001 Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Spiral Spiral
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2300/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details