Alpha Wire Multi-Conductor & Paired Cables 2254/1 SL005

Description
2254/1 SLATE 100 FT
Request a Quote Datasheet
Description
2254/1 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2254/1 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2254/1 SL005
Multi-Conductor & Paired Cables 2254/1 SL005
2254/1 SLATE 100 FT

2254/1 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 2254/1 SL005 - ALP2254/1-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 2254/1 SL005
ALP2254/1-SL005
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 2254/1 SL005 ALP2254/1-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2254/1 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2254/1 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.112 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2254/1 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2254/1 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.112 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 06M3902 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
06M3902
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 06M3902
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2254/1 SL005 ALP2254/1-SL005 06M3902
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 2254/1 SL005 Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Spiral
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details