Alpha Wire Multiple Conductor Cables 2249C SL002

Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2249CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2249CSL002-ND
Multiple Conductor Cables 2249CSL002-ND
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2249C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2249C SL002
Multi-Conductor & Paired Cables 2249C SL002
2249C SLATE 500 FT

2249C SLATE 500 FT

Buy Now
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6266 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6266
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6266
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 9 Pair - Gray - 300V - 500ft - Alpha 2249C SL002 - ALP2249C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 9 Pair - Gray - 300V - 500ft - Alpha 2249C SL002
ALP2249C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 9 Pair - Gray - 300V - 500ft - Alpha 2249C SL002 ALP2249C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2249C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2249C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.585 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2249C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2249C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.585 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2249CSL002-ND 2249C SL002 03F6266 ALP2249C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 9 Pair - Gray - 300V - 500ft - Alpha 2249C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers