Alpha Wire Multi-Conductor & Paired Cables 2219/23C SL001

Description
2219/23C SLATE 1000 FT
Request a Quote Datasheet
Description
2219/23C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2219/23C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2219/23C SL001
Multi-Conductor & Paired Cables 2219/23C SL001
2219/23C SLATE 1000 FT

2219/23C SLATE 1000 FT

Buy Now
Shielded Multipair Cable 23Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F6796 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 23Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F6796
Shielded Multipair Cable 23Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F6796
SHIELDED MULTIPAIR CABLE 23PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:23 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 23PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:23 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 1000ft - Alpha 2219/23C SL001 - ALP2219/23C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 1000ft - Alpha 2219/23C SL001
ALP2219/23C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 1000ft - Alpha 2219/23C SL001 ALP2219/23C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/23C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/23C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 23 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.545 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/23C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/23C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 23 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.545 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2219/23C SL001 92F6796 ALP2219/23C-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 23Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 1000ft - Alpha 2219/23C SL001
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers