Alpha Wire Multiple Conductor Cables 2219/15C SL001

Description
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2219/15CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2219/15CSL001-ND
Multiple Conductor Cables 2219/15CSL001-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2219/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2219/15C SL001
Multi-Conductor & Paired Cables 2219/15C SL001
2219/15C SLATE 1000 FT

2219/15C SLATE 1000 FT

Buy Now
Shielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F9680 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F9680
Shielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F9680
SHIELDED MULTIPAIR CABLE 15PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 15PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 150V - 1000ft - Alpha 2219/15C SL001 - ALP2219/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 150V - 1000ft - Alpha 2219/15C SL001
ALP2219/15C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 150V - 1000ft - Alpha 2219/15C SL001 ALP2219/15C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/15C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.451 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/15C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.451 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2219/15CSL001-ND 2219/15C SL001 92F9680 ALP2219/15C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 150V - 1000ft - Alpha 2219/15C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details